TE Connectivity 511311-000
- 收藏
- 对比
511311-000
2460-511311-000
集成电路(IC)
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR40AB00-1808AI
--最小包装量--
511311-000详情
TE Connectivity 511311-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
511311-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.44
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
511311
Body Orientation
Straight
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
连接器类型
圆形连接器适配器
类型
Tinel锁适配器
Reach合规守则
not_compliant
511311-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。