TE Connectivity 5120661-2
- 收藏
- 对比
5120661-2
2460-5120661-2
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 50 Position, Mating Alignment, Guide Slot Mating Alignment Type, 10 Row, 5 Column, Z-PACK HS3
1最小包装量--
5120661-2详情
TE Connectivity 5120661-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5120661-2
TE Internal Description
Z-PACK HS3 HDR ASY 10R 50P
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
50
Row-to-Row Spacingu2009
2u2009mmu2009[u2009.078u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Guide Slot
5120661-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。