TE Connectivity 5120750-1
- 收藏
- 对比
5120750-1
2460-5120750-1
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 50 Position, Mating Alignment, Guide Slot Mating Alignment Type, 10 Row, 5 Column, CGS HS
1最小包装量--
5120750-1详情
TE Connectivity 5120750-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Alignment Typeu2009
Guide Slot
Mating Alignmentu2009
With
Row-to-Row Spacingu2009(mm)
2
Number of Positionsu2009
50
Connector Systemu2009
Board-to-Board
TE Internal Description
Z-PACK HS3 SHR ASY 10R 50P
TE Internal #
5120750-1
5120750-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。