TE Connectivity 5120994-1
- 收藏
- 对比
5120994-1
2460-5120994-1
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 60 Position, Mating Alignment, Polarization Mating Alignment Type, 6 Row, 10 Column, Z-PACK HS3
1最小包装量--
5120994-1详情
TE Connectivity 5120994-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5120994-1
TE Internal Description
Z-PACK HS3 HDR ASSY 6R 60P FT Sn
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
60
Row-to-Row Spacingu2009
2u2009mmu2009[u2009.078u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Polarization
5120994-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。