TE Connectivity 5-1241967-6
- 收藏
- 对比
5-1241967-6
2460-5-1241967-6
端子 - 外壳,护套
--
大陆
立即发货

Crimp Terminal Housings, Tab, Tab Housing, 6 Position, Straight, UL 94V-2, Natural, Polyamide, Contact Mating Retention, RAST 5 IDC Connectors
1最小包装量--
5-1241967-6详情
TE Connectivity 5-1241967-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1241967-6
TE Internal Description
6POS. FASTIN-FASTON* TAB HSG, RAST5
Terminal Typeu2009
Tab
Housing Typeu2009
标签外壳
Number of Positionsu2009
6
Terminal Orientationu2009
Straight
UL Flammability Ratingu2009
UL 94V-2
5-1241967-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。