TE Connectivity 5129894001
- 收藏
- 对比
5129894001
2460-5129894001
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Thin Spool
1最小包装量--
5129894001详情
TE Connectivity 5129894001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Operating Temp Range
-40C to 135C
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
9
Shrink Wall Type
THIN
Product Thickness
0.75
类型
TUBING
颜色
Black
收缩率
3:1
5129894001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。