TE Connectivity 513181-000
- 收藏
- 对比
513181-000
2460-513181-000
无类别的
--
大陆
立即发货

TE Connectivity 222K152-100-00-0
1最小包装量--
513181-000详情
TE Connectivity 513181-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
15000 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
513181-000拓展信息







哦! 它是空的。