TE Connectivity 5-1393480-9
- 收藏
- 对比
5-1393480-9
2460-5-1393480-9
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Plug, Cable-to-Board, 9 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 1, Round, Eurostyle Profile, Right Angle
1最小包装量--
5-1393480-9详情
TE Connectivity 5-1393480-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393480-9
TE Internal Description
V23529B1221C209=SUB D STIFTLEI
Alias #
V23529B1221C209
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
9
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Rowsu2009
2
5-1393480-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。