TE Connectivity 5-1393808-3
- 收藏
- 对比
5-1393808-3
2460-5-1393808-3
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 654 mW Coil Power (DC), Printed Circuit Board, Axicom Cradle Relay N
1最小包装量--
5-1393808-3详情
TE Connectivity 5-1393808-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
Plug-In, Solder
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
654
Contact Voltage Ratingu2009(VDC)
150
Contact Voltage Ratingu2009(VAC)
125
Alias #
V23154D 717C110
TE Internal Description
V23154D 717C110
TE Internal #
5-1393808-3
5-1393808-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。