TE Connectivity 5-1394462-5
- 收藏
- 对比
5-1394462-5
2460-5-1394462-5
光伏(太阳能板)连接器
--
大陆
立即发货

Conn., Photovoltaic, Cable Coupler, Female, 1 Pos., 10 AWG, Plus Keyed, SOLARLOK
--最小包装量--
5-1394462-5详情
TE Connectivity 5-1394462-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5-1394462-5
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.01
Wire Size
10(AWG)
Mounting Styles
Cable
连接器类型
互联装置
Reach合规守则
not_compliant
Brand Name
TE Connectivity
5-1394462-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。