TE Connectivity 5-1416200-0
- 收藏
- 对比
5-1416200-0
2460-5-1416200-0
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 221 mW Coil Power Rating DC, 652 Ω Coil Resistance, UL Coil Insulation Class F, 12 VDC Coil Voltage
1最小包装量--
5-1416200-0详情
TE Connectivity 5-1416200-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1416200-0
TE Internal Description
V23061C2005A802
Alias #
V23061C2005A802
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
221
Coil Resistanceu2009(Ω)
652
5-1416200-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。