TE Connectivity 5-1423152-1
- 收藏
- 对比
5-1423152-1
2460-5-1423152-1
继电器
--
大陆
立即发货

Time Delay Relays, Internal Key, 28 VDC Input, 1@110VDC A / 10@30VDC A, On-Delay, 1 – 30 seconds Delay Time, Chassis Mount
1最小包装量--
5-1423152-1详情
TE Connectivity 5-1423152-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1423152-1
TE Internal Description
2112D5NF=RLY,MINI,ON,2P,28V,30S
Type of Controlu2009
Internal Key
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10@30VDC, 1@110VDC
Mode of Operationu2009
On-Delay
Delay Timeu2009
1 – 30 seconds
5-1423152-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。