TE Connectivity 51426-1
- 收藏
- 对比
51426-1
2460-51426-1
同轴连接器(射频)
--
大陆
立即发货

TE Connectivity Straight Cable Mount SHV Connector, Plug, Crimp Termination RG58 A/U, RG58 C/U
1最小包装量--
51426-1详情
TE Connectivity 51426-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Terminate To
同轴电缆
Operating Temp Range
-65C to 200C
Product Diameter (mm)
14.42(mm)
Mounting Styles
Cable
Contact Materials
铍铜
Rad Hardened
无
包装
Box
终端
Crimp
类型
SHV
性别
PL
子类别
D-Sub Connectors
本体镀层
Silver
产品类别
Mixed Contact D-Sub Connectors
本体样式
Straight
产品类别
D-Sub Mixed Contact Connectors
51426-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。