TE Connectivity 5-1437285-7
- 收藏
- 对比
5-1437285-7
2460-5-1437285-7
套管 - 音频连接器
--
大陆
立即发货

5-1437285-7 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
5-1437285-7详情
TE Connectivity 5-1437285-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
磷青铜
Factory Pack QuantityFactory Pack Quantity
6000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Reel
连接器类型
CONNECTOR SOCKET
子类别
汽车连接器
触点性别
SKT
产品类别
汽车连接器
屏蔽的
NO
产品
Terminals
产品类别
汽车连接器
5-1437285-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。