TE Connectivity 5-1437535-4
- 收藏
- 对比
5-1437535-4
2460-5-1437535-4
矩形连接器 - 针座,公插针
--
大陆
立即发货

Conn HDR, Connector SIP Socket Strip SKT 20 POS Solder ST Thru-Hole
--最小包装量--
5-1437535-4详情
TE Connectivity 5-1437535-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Resistance Max
10(mohm)
Mounting Styles
通孔
Body Orientation
Straight
Number of Contact Rows
1
Contact Materials
铍铜
Insulation Materials
Polyester
Grid Size
不需要
Termination Method
Solder
Row Spacing (mm)
Not Required(mm)
类型
SIP Socket
性别
SKT
额定电流
3/Contact(A)
接头数量
20(POS)
绝缘电阻
5000(Mohm)
插入力
1.75N
5-1437535-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。