TE Connectivity 5-1437720-4
- 收藏
- 对比
5-1437720-4
2460-5-1437720-4
矩形连接器 - 触头
--
大陆
立即发货

Connector Contacts, Pin, Tribor, Gold, Discrete Wire, 20 AWG Wire Size, .5 mm² Wire Size, Crimp, Brass, Wire & Cable, Signal, Triad 01 Crimp
--最小包装量--
5-1437720-4详情
TE Connectivity 5-1437720-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1437720-4
TE Internal Description
T01-CRIMP-P03
Alias #
T01-CRIMP-P03
Contact Typeu2009
Pin
Contact Mating Area Plating Materialu2009
Tribor
Wire Contact Termination Area Plating Materialu2009
Gold
Contact Retention Within Housingu2009
Without
Compatible With Wire & Cable Typeu2009
分立线
5-1437720-4拓展信息

















哦! 它是空的。