TE Connectivity 5-1445297-8
- 收藏
- 对比
5-1445297-8
2460-5-1445297-8
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Wire-to-Board, 20 Position, .8 mm [.031 in] Centerline, Gold, Surface Mount, Signal, Natural
1最小包装量--
5-1445297-8详情
TE Connectivity 5-1445297-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
直角
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Number of Rowsu2009
2
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Board
TE Internal Description
REC.R/A SMT,20 POS,LF
TE Internal #
5-1445297-8
5-1445297-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。