TE Connectivity 5-146763-7
- 收藏
- 对比
5-146763-7
2460-5-146763-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 5 Position, 2.54 mm [.1 in] Centerline, Tin-Lead, Through Hole - Solder, Signal, Black, AMPMODU IV/V
1最小包装量--
5-146763-7详情
TE Connectivity 5-146763-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
5
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
05 MODII VRT SR CE 100
TE Internal #
5-146763-7
5-146763-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。