TE Connectivity 5147431-2
- 收藏
- 对比
5147431-2详情
TE Connectivity 5147431-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
4
Model
Top mounting
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
Tools
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
5147431-2拓展信息








哦! 它是空的。