TE Connectivity 5-147479-9
- 收藏
- 对比
5-147479-9
2460-5-147479-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 10 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Signal, Black
1最小包装量--
5-147479-9详情
TE Connectivity 5-147479-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
10
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
10 MTE HDR RA SMT SUBASSY TIN
TE Internal #
5-147479-9
5-147479-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。