TE Connectivity 5148303-5
- 收藏
- 对比
5148303-5
2460-5148303-5
背板连接器 - DIN 41612
--
大陆
立即发货

DIN 41612 Connectors ASSY RECPT EURO TYPE R GUIDES 96POS
1最小包装量--
5148303-5详情
TE Connectivity 5148303-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
28
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Bulk
子类别
背板连接器
产品类别
DIN 41612 Connectors
产品类别
DIN 41612 Connectors
5148303-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。