TE Connectivity 5-1532021-7
- 收藏
- 对比
5-1532021-7
2460-5-1532021-7
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 15 Position, Wire & Cable
1最小包装量--
5-1532021-7详情
TE Connectivity 5-1532021-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
095-0606-2137
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
15
Mounting Hardwareu2009
None
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
5-1532021-7
TE Internal Description
095-0606-2137=MCDR3-B-15S6Q1-
Mil-Spec
M83513/09-B15
5-1532021-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。