TE Connectivity 515403-000
- 收藏
- 对比
515403-000
2460-515403-000
套管 - 音频连接器
--
大陆
立即发货

Shrink Boot Adapters 180° 11 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
--最小包装量--
515403-000详情
TE Connectivity 515403-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
515403-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.44
Manufacturer Series
515403
系列
*
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
515403-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。