TE Connectivity 51563-3
- 收藏
- 对比
51563-3
2460-51563-3
同轴连接器(射频)
--
大陆
立即发货

RF Contacts, Cable-to-Cable, Wire & Cable, Vertical, Pin, Straight, RG 174 / RG 161 / RG 188A, Gold, Power, Cable Mount (Free-Hanging)
1最小包装量--
51563-3详情
TE Connectivity 51563-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
PCB Mount Orientationu2009
Vertical
Contact Typeu2009
Pin
Contact Orientationu2009
Straight
TE Internal #
51563-3
TE Internal Description
PIN, SHORT, SUBMIN.
Connector Systemu2009
Cable-to-Cable
51563-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。