TE Connectivity 5-1571331-6
- 收藏
- 对比
5-1571331-6
2460-5-1571331-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 16 Position, 2.54 mm [.1 in] Centerline, Breakaway, Tin, Surface Mount, Signal, Black
1最小包装量--
5-1571331-6详情
TE Connectivity 5-1571331-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
16 MODII HDR DR SFMNT B/A MATTE TIN
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
16
Number of Rowsu2009
2
TE Internal #
5-1571331-6
5-1571331-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。