TE Connectivity 5-1571424-1
- 收藏
- 对比
5-1571424-1
2460-5-1571424-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 40 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Through Hole - Solder, Signal, Black
1最小包装量--
5-1571424-1详情
TE Connectivity 5-1571424-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1571424-1
TE Internal Description
40 50/50 HDR DRST TH LF
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
40
Number of Rowsu2009
2
5-1571424-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。