TE Connectivity 5-160555-1
- 收藏
- 对比
5-160555-1
2460-5-160555-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 20 – 18 AWG Wire Size, .51 – 1.03 mm² Wire Size, Mating Tab Width .11 in [2.8 mm], Straight, Brass, FASTON 110
1最小包装量--
5-160555-1详情
TE Connectivity 5-160555-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Wire Sizeu2009(mm²)
.51 – 1.03
Wire Sizeu2009(AWG)
20 – 18
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
110 FASTON REC 20-18 AWG BR
TE Internal #
5-160555-1
5-160555-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。