TE Connectivity 5-1609148-2
- 收藏
- 对比
5-1609148-2
2460-5-1609148-2
套管 - 音频连接器
--
大陆
立即发货

TE Connectivity F8242A=10EHGS1-2 MOD
1最小包装量--
5-1609148-2详情
TE Connectivity 5-1609148-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
RoHS
Non-Compliant
5-1609148-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。