TE Connectivity 5-1617536-8
- 收藏
- 对比
5-1617536-8
2460-5-1617536-8
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 5 VDC Input, 2 A, 5 VDC Coil Voltage, 27 Ω Coil Resistance, 926 mW Coil Power (DC), 28 VDC, Chassis Mount
1最小包装量--
5-1617536-8详情
TE Connectivity 5-1617536-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Half-Size Relay Coil Resistanceu2009(Ω)
27
Half-Size Relay Coil Voltage Ratingu2009(VDC)
5
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Input Voltageu2009(VDC)
5
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
HFW1230L01M
Mil-Spec
M39016/6-133M
TE Internal Description
HFW1230L01M=M39016/6-133M
TE Internal #
5-1617536-8
5-1617536-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。