TE Connectivity 5-1634503-4
- 收藏
- 对比
5-1634503-4
2460-5-1634503-4
同轴连接器(射频)
--
大陆
立即发货

Conn Bnc Jack Str 50 Ohm Pcb
1最小包装量--
5-1634503-4详情
TE Connectivity 5-1634503-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Bulk
连接器类型
BNC
子类别
射频互连器件
产品类别
RF Connectors / Coaxial Connectors
产品
PCB 连接器
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
BNC
5-1634503-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。