TE Connectivity 5-1658062-1
- 收藏
- 对比
5-1658062-1
2460-5-1658062-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 28 Position, .8 mm [.031 in] Centerline, Fully Shrouded, Gold, Surface Mount, Power & Signal, Black
1最小包装量--
5-1658062-1详情
TE Connectivity 5-1658062-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Number of Positionsu2009
28
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
MSB0.80RC-ASY28DP,GP,10,VCTR
TE Internal #
5-1658062-1
5-1658062-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。