TE Connectivity 5175544-9
- 收藏
- 对比
5175544-9
2460-5175544-9
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 9 Position, 1.27 mm [.05 in] Centerline, Unshrouded, Tin, Through Hole - Solder, Signal, Black
1最小包装量--
5175544-9详情
TE Connectivity 5175544-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5175544-9
TE Internal Description
BOTTOM ENTRY B-B CONN.2.0 H-POST
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
9
Number of Rowsu2009
1
5175544-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。