TE Connectivity 5175613-5
- 收藏
- 对比
5175613-5
2460-5175613-5
集成电路(IC)
--
大陆
立即发货

5175613-5 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
5175613-5详情
TE Connectivity 5175613-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
5175613
Contact Materials
PHOSPHOR BRONZE
Contact Finish Mating
GOLD (30) OVER NICKEL
Risk Rank
5.83
Package Description
LEAD FREE
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Rohs Code
有
Manufacturer Part Number
5175613-5
JESD-609代码
e4
无铅代码
有
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
触点表面处理 终端
GOLD (30) OVER NICKEL
5175613-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。