TE Connectivity 5175710-1
- 收藏
- 对比
5175710-1
2460-5175710-1
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Cable-to-Board, 30 Position, 1.27 mm [.05 in] Centerline, 4 Row, Square, Standard Profile, AMPLIMITE 0.50 Series
1最小包装量--
5175710-1详情
TE Connectivity 5175710-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5175710-1
TE Internal Description
30 POS.AMPLIM 050 PLG ASSM
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
30
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Rowsu2009
4
5175710-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。