TE Connectivity 5-1761186-6
- 收藏
- 对比
5-1761186-6
2460-5-1761186-6
套管 - 音频连接器
--
大陆
立即发货

SDL Connectors, Receptacle, Cable-to-Board, 16 Position, .05 in [1.27 mm] Centerline, Printed Circuit Board, Signal, Board Mount
1最小包装量--
5-1761186-6详情
TE Connectivity 5-1761186-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
印刷电路板
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Positionsu2009
16
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Receptacle
TE Internal Description
16 SDL SE O-S RCPT ASSY
TE Internal #
5-1761186-6
5-1761186-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。