TE Connectivity 5176138-2
- 收藏
- 对比
5176138-2
2460-5176138-2
端子板 - 线对板
--
大陆
立即发货

Card Edge Power Connectors, Board-to-Board, 62 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, Power & Signal, 62 Power Positions
1最小包装量--
5176138-2详情
TE Connectivity 5176138-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5176138-2
TE Internal Description
CONN SEC II 31 POS 100C/L
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
62
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
3
5176138-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。