TE Connectivity 5176373-1
- 收藏
- 对比
5176373-1
2460-5176373-1
矩形连接器 - 阵列,边缘型,夹层式(板对板)
--
大陆
立即发货

1.27 [.050] Series I HD FH and J Connectors
1最小包装量--
5176373-1详情
TE Connectivity 5176373-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
POLYETHYLENE
Manufacturer Part Number
5176373-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
LEAD FREE
Risk Rank
5.83
Contact Finish Mating
未说明
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
5176373
Mounting Styles
STRAIGHT
JESD-609代码
e3
无铅代码
有
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
40
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
Tin (Sn)
5176373-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity







哦! 它是空的。