TE Connectivity 5-1768044-2
- 收藏
- 对比
5-1768044-2
2460-5-1768044-2
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 09 Marker Size, White, Straight Cut, - Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
5-1768044-2详情
TE Connectivity 5-1768044-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1768044-2
TE Internal Description
STD09W-MINUS
Alias #
E50268-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 09
Compatible Cable Diameter Rangeu2009
3.2 – 4.5u2009mmu2009[u2009.126 – .177u2009inu2009]
Primary Product Coloru2009
White
Marker Cutu2009
Straight
5-1768044-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。