TE Connectivity 5-1768045-3
- 收藏
- 对比
5-1768045-3
2460-5-1768045-3
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 12 Marker Size, Yellow, Straight Cut, Z Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
5-1768045-3详情
TE Connectivity 5-1768045-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Styleu2009
Snap-On
Alias #
D58351-000
TE Internal Description
STD12Y-Z
TE Internal #
5-1768045-3
Marker Sizeu2009
STD 12
Compatible Cable Diameter Rangeu2009
4.5 – 6u2009mmu2009[u2009.177 – .236u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
5-1768045-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。