TE Connectivity 5-1768045-3
- 收藏
- 对比
5-1768045-3
2460-5-1768045-3
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Yellow Strip
1最小包装量--
5-1768045-3详情
TE Connectivity 5-1768045-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion
BEFORE TERMINATION
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Strip
系列
*
电缆直径
6(mm)
图例
Z
标记颜色
YELLOW
5-1768045-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。