TE Connectivity 5-1768046-1
- 收藏
- 对比
5-1768046-1
2460-5-1768046-1
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, Straight Cut, 2 Printed Marking, Black, Agastat 7000
1最小包装量--
5-1768046-1详情
TE Connectivity 5-1768046-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Printed Markingu2009
2
Marker Cutu2009
Straight
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Marker Sizeu2009
STD 17
Marker Styleu2009
Snap-On
Alias #
D11017-000
TE Internal Description
STD17Y-2
TE Internal #
5-1768046-1
5-1768046-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。