TE Connectivity 5-1768047-6
- 收藏
- 对比
5-1768047-6
2460-5-1768047-6
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene Yellow Box
1最小包装量--
5-1768047-6详情
TE Connectivity 5-1768047-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Printer Type
NOT REQUIRED
Lettering Field Size
NOT REQUIRED
Insertion
终止后
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Minimum Cable Diameter
11
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Box
系列
*
电缆直径
15.5(mm)
图例
J
标记颜色
YELLOW
5-1768047-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。