TE Connectivity 5-179552-4
- 收藏
- 对比
5-179552-4
2460-5-179552-4
无类别的
--
大陆
立即发货

5-179552-4 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
5-179552-4详情
TE Connectivity 5-179552-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
5-179552-4
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Manufacturer Series
179552
连接器类型
矩形电源连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
5-179552-4拓展信息







哦! 它是空的。