TE Connectivity 5-179939-1
- 收藏
- 对比
5-179939-1
2460-5-179939-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 4 Position, 6.5 mm [.256 in] Centerline, Wire & Cable, UL 94V-0, Power Double Lock
1最小包装量--
5-179939-1详情
TE Connectivity 5-179939-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-179939-1
TE Internal Description
POWER D/LOCK PLUG HSG 4P /6.5(GWT)
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
4
Centerline (Pitch)u2009
6.5u2009mmu2009[u2009.256u2009inu2009]
5-179939-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。