TE Connectivity 5182-2241-00
- 收藏
- 对比
5182-2241-00
2460-5182-2241-00
集成电路(IC)
--
大陆
立即发货

RF Adapters - Between Series SMA PLUG TO SMB JACK
1最小包装量--
5182-2241-00详情
TE Connectivity 5182-2241-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
5182-2241-00
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.26
Contact Finish Mating
未说明
Contact Materials
未说明
Insulator Material
TFE
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE-MALE
主体/外壳样式
PLUG-JACK
耦合类型
SNAP-THREADED
适配器样式
SMB-SMA
5182-2241-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。