TE Connectivity 5-1825136-5
- 收藏
- 对比
5-1825136-5
2460-5-1825136-5
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), 1/4-40, Sealed, Copper, Silver, Alcoswitch Gemini A Series
1最小包装量--
5-1825136-5详情
TE Connectivity 5-1825136-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
1/4-40
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Alias #
A101TZQ04
TE Internal Description
A101TZQ04
TE Internal #
5-1825136-5
Contact Base Materialu2009
Copper
Switch Contact Plating Materialu2009
Silver
5-1825136-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。