TE Connectivity 5-1856388-2
- 收藏
- 对比
5-1856388-2
2460-5-1856388-2
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Brass, Indoor Use, Copper Palm, PLASTI-GRIP
1最小包装量--
5-1856388-2详情
TE Connectivity 5-1856388-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
2.7 – 6.6
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Technologyu2009
Crimp
Compression Connector Product Availabilityu2009
Worldwide
Alias #
C40143-000
TE Internal Description
Languette FASTON iso J 6,3x0,8
TE Internal #
5-1856388-2
5-1856388-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。