TE Connectivity 5188398-1
- 收藏
- 对比
5188398-1
2460-5188398-1
端子板 - 线对板
--
大陆
立即发货

Hard Metric Backplane Connectors, PCB Mount Header, ≤1 Gb/s, 25 Column, 5 Row, Board-to-Board, 110 Position, 2 mm Centerline, Vertical, Gray, Tube
1最小包装量--
5188398-1详情
TE Connectivity 5188398-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Board-to-Board
Number of Rowsu2009
5
Number of Columnsu2009
25
Data Rateu2009(Gb/s)
≤1
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
TYPE A,FIXED BOARD M/CONNECTOR
TE Internal #
5188398-1
5188398-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。