TE Connectivity 5-1971794-2
- 收藏
- 对比
5-1971794-2
2460-5-1971794-2
端子板 - 线对板
--
大陆
立即发货

PCB Latches, Locks & Retainers, TPA (Terminal Position Assurance), 5 Position, .098 in [2.5 mm] Centerline, 1 Row, -22 – 221 °F [-30 – 105 °C]
1最小包装量--
5-1971794-2详情
TE Connectivity 5-1971794-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Sealableu2009
无
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
5
Connector & Contact Retention Accessory Typeu2009
TPA (Terminal Position Assurance)
TE Internal Description
GI2.5 TPA,5P
TE Internal #
5-1971794-2
5-1971794-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。