TE Connectivity 51T1K0A10K
- 收藏
- 对比
51T1K0A10K
2460-51T1K0A10K
电阻器
--
大陆
立即发货

Potentiometers, .2 W, Terminates To Printed Circuit Board, 15.8 x 13.55 mm, 20 %, 1K Ω, 1 Turns, Single, Top, Horizontal, Single Turn Rotary Turn Type
1最小包装量--
51T1K0A10K详情
TE Connectivity 51T1K0A10K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176394-2
TE Internal Description
51T 1K0 20% LINEAR 10K MOQ
Power Ratingu2009(W)
.2
Product Terminates Tou2009
印刷电路板
Passive Component Dimensionsu2009(mm)
15.8 x 13.55
Passive Component Toleranceu2009(%)
20
Resistance Valueu2009(Ω)
1K
51T1K0A10K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。